Broadcom Inc. Dual Channel, High Speed Optocouplers HCPL-2530

Description
The dual channel HCPL-2530 optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an 8 Pin DIP package. It is for use in TTL/COMS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.
Request a Quote Datasheet
Description
The dual channel HCPL-2530 optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an 8 Pin DIP package. It is for use in TTL/COMS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel, High Speed Optocouplers - HCPL-2530 - Broadcom Inc.
San Jose, CA, USA
Dual Channel, High Speed Optocouplers
HCPL-2530
Dual Channel, High Speed Optocouplers HCPL-2530
The dual channel HCPL-2530 optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an 8 Pin DIP package. It is for use in TTL/COMS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.

The dual channel HCPL-2530 optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output.
Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance.

It is available in an 8 Pin DIP package. It is for use in TTL/COMS, TTL/LSTTL or wide bandwidth analog applications. Current transfer ratio (CTR) is 7% minimum at IF = 16 mA.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1042-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1042-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1042-5-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530 - 1042601-HCPL-2530 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530
1042601-HCPL-2530
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530 1042601-HCPL-2530
Manufacturer: Broadcom Limited Win Source Part Number: 1042601-HCPL-2530 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.5V Input Type: DC Number of Channels: 2 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 7% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 200ns, 1.3μs Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1042601-HCPL-2530
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-DIP
Minimum DC Current Transfer Ratio: 7% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 200ns, 1.3μs
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2530
High Speed Optocouplers HCPL-2530
High Speed Optocouplers 1MBd 2Ch 16mA

High Speed Optocouplers 1MBd 2Ch 16mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-2530 516-1042-5-ND 1042601-HCPL-2530 HCPL-2530
Product Name Dual Channel, High Speed Optocouplers Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-2530 High Speed Optocouplers
Input DC DC DC; DC
Output Photodiode Phototransistor Phototransistor; Transistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Flatpack (optional feature); Through Hole Through Hole 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1911-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 4990698 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details