Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-2530-320E

Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL-2530-320E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-2530-320E-ND
Transistor, Photovoltaic Output Optoisolators HCPL-2530-320E-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530-320E - 873317-HCPL-2530-320E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530-320E
873317-HCPL-2530-320E
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530-320E 873317-HCPL-2530-320E
Manufacturer: Broadcom Limited Win Source Part Number: 873317-HCPL-2530-320 E Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: HCPL-2530 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 873317-HCPL-2530-320E
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-2530
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2530-320E
High Speed Optocouplers HCPL-2530-320E
High Speed Optocouplers 1MBd 2Ch 16mA

High Speed Optocouplers 1MBd 2Ch 16mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-2530-320E-ND 873317-HCPL-2530-320E HCPL-2530-320E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-2530-320E High Speed Optocouplers
Input DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4259-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 309842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details