Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-2530-300E

Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL-2530-300E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-2530-300E-ND
Transistor, Photovoltaic Output Optoisolators HCPL-2530-300E-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530-300E - 775689-HCPL-2530-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530-300E
775689-HCPL-2530-300E
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530-300E 775689-HCPL-2530-300E
Manufacturer: Broadcom Limited Win Source Part Number: 775689-HCPL-2530-300 E Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 200ns, 1.3μs Family Name: HCPL-2530 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 7% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): HCPL2530S_Q; HCPL2530S_NL; ICPL2530SM; HCPL2530SD_NL; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775689-HCPL-2530-300E
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 200ns, 1.3μs
Family Name: HCPL-2530
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 7% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): HCPL2530S_Q; HCPL2530S_NL; ICPL2530SM; HCPL2530SD_NL;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2530-300E
High Speed Optocouplers HCPL-2530-300E
High Speed Optocouplers 1MBd 2Ch 16mA

High Speed Optocouplers 1MBd 2Ch 16mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-2530-300E-ND 775689-HCPL-2530-300E HCPL-2530-300E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-2530-300E High Speed Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1640579 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 448-1EDI2004ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details