Broadcom Inc. 5kV Bipolar Transistor HCPL-2530-020E

Description
2-Ch Optocoupler, 5kV Isolation, 1Mbps, PDIP-8 Product overview: HCPL-2530-020E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-2530-020E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Optocoupler, 5kV Isolation, 1Mbps, PDIP-8 Product overview: HCPL-2530-020E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-2530-020E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV Bipolar Transistor
903-HCPL-2530-020E
5kV Bipolar Transistor 903-HCPL-2530-020E
2-Ch Optocoupler, 5kV Isolation, 1Mbps, PDIP-8 Product overview: HCPL-2530-020E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-2530-020E can be used for catalog matching and distributor lookup.

2-Ch Optocoupler, 5kV Isolation, 1Mbps, PDIP-8 Product overview: HCPL-2530-020E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-2530-020E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530-020E - 1179063-HCPL-2530-020E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530-020E
1179063-HCPL-2530-020E
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530-020E 1179063-HCPL-2530-020E
Manufacturer: Broadcom Limited Win Source Part Number: 1179063-HCPL-2530-02 0E Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 7% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 1.3μs Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179063-HCPL-2530-020E
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 7% at 16mA
Current Transfer Ratio (Maximum): 50% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 200ns, 1.3μs
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-HCPL-2530-020E 1179063-HCPL-2530-020E
Product Name 5kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL-2530-020E
IC(max) 8 milliamps
VCEO 20 volts
PD 45 milliwatts
hfe 50
Unlock Full Specs
to access all available technical data