Broadcom Inc. Bipolar Transistor HCPL-2530#020

Description
Optocoupler DC-IN 2-CH Transistor With Base DC-OUT 8-Pin PDIP Tube Product overview: HCPL-2530#020 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-2530#020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler DC-IN 2-CH Transistor With Base DC-OUT 8-Pin PDIP Tube Product overview: HCPL-2530#020 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-2530#020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-HCPL-2530#020
Bipolar Transistor 903-HCPL-2530#020
Optocoupler DC-IN 2-CH Transistor With Base DC-OUT 8-Pin PDIP Tube Product overview: HCPL-2530#020 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-2530#020 can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 2-CH Transistor With Base DC-OUT 8-Pin PDIP Tube Product overview: HCPL-2530#020 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-2530#020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530#020 - 775688-HCPL-2530#020 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530#020
775688-HCPL-2530#020
Optoisolators - Transistor, Photovoltaic Output - HCPL-2530#020 775688-HCPL-2530#020
Manufacturer: Broadcom Limited Win Source Part Number: 775688-HCPL-2530#020 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 200ns, 1.3μs Family Name: HCPL-2530 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 7% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): ICPL2530; TLP2530; HCPL2530_Q; TLP2530(F); Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775688-HCPL-2530#020
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 200ns, 1.3μs
Family Name: HCPL-2530
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 7% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): ICPL2530; TLP2530; HCPL2530_Q; TLP2530(F);
Introduction Date: February 09, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-HCPL-2530#020 775688-HCPL-2530#020
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL-2530#020
IC(max) 8 milliamps
PD 100 milliwatts
hfe 50
Unlock Full Specs
to access all available technical data