Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
High Speed Optocouplers 1MBd 2Ch 16mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | HCPL-2530#020-ND | HCPL-2530#020 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | "8-DIP (0.300"", 7.62mm)" |