Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-2530-000E

Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-HCPL-2530-000E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCPL-2530-000E-ND
Transistor, Photovoltaic Output Optoisolators 516-HCPL-2530-000E-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2530-000E
High Speed Optocouplers HCPL-2530-000E
High Speed Optocouplers 1MBd 2Ch 16mA

High Speed Optocouplers 1MBd 2Ch 16mA

Buy Now Datasheet
Optocoupler, Transistor-O/p, 3.75Kv, Dip; No. Of Channels Broadcom - 97K1008 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor-O/p, 3.75Kv, Dip; No. Of Channels Broadcom
97K1008
Optocoupler, Transistor-O/p, 3.75Kv, Dip; No. Of Channels Broadcom 97K1008
OPTOCOUPLER, TRANSISTOR-O/P, 3.75KV, DIP; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:20V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR-O/P, 3.75KV, DIP; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-HCPL-2530-000E-ND HCPL-2530-000E 97K1008
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor-O/p, 3.75Kv, Dip; No. Of Channels Broadcom
Input DC
Output Phototransistor
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1EDI3051ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details