Broadcom Inc. 3.3V/5V Digital Optocoupler Family HCPL-250L

Description
The HCPL-073L diode-transistor optocouplers use an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. These optocouplers are available in an 8-pin DIP and in an industry standard SO-8 package. The following is a cross reference table listing the 8-pin DIP part number and the electrically equivalent SO-8 part number. The SO-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is desigened to be compatible with standard surface mount processes. These optocouplers can be used in LVTTL/LVCMOS or wide bandwidth analog applications. The common mode transient immunity of 15000 V/ms minimum at VCM = 1500 V guaranteed for these optocouplers.
Datasheet
Description
The HCPL-073L diode-transistor optocouplers use an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. These optocouplers are available in an 8-pin DIP and in an industry standard SO-8 package. The following is a cross reference table listing the 8-pin DIP part number and the electrically equivalent SO-8 part number. The SO-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is desigened to be compatible with standard surface mount processes. These optocouplers can be used in LVTTL/LVCMOS or wide bandwidth analog applications. The common mode transient immunity of 15000 V/ms minimum at VCM = 1500 V guaranteed for these optocouplers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V/5V Digital Optocoupler Family - HCPL-250L - Broadcom Inc.
San Jose, CA, USA
3.3V/5V Digital Optocoupler Family
HCPL-250L
3.3V/5V Digital Optocoupler Family HCPL-250L
The HCPL-073L diode-transistor optocouplers use an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. These optocouplers are available in an 8-pin DIP and in an industry standard SO-8 package. The following is a cross reference table listing the 8-pin DIP part number and the electrically equivalent SO-8 part number. The SO-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is desigened to be compatible with standard surface mount processes. These optocouplers can be used in LVTTL/LVCMOS or wide bandwidth analog applications. The common mode transient immunity of 15000 V/ms minimum at VCM = 1500 V guaranteed for these optocouplers.

The HCPL-073L diode-transistor optocouplers use an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance.
These optocouplers are available in an 8-pin DIP and in an industry standard SO-8 package. The following is a cross reference table listing the 8-pin DIP part number and the electrically equivalent SO-8 part number.
The SO-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is desigened to be compatible with standard surface mount processes.
These optocouplers can be used in LVTTL/LVCMOS or wide bandwidth analog applications.
The common mode transient immunity of 15000 V/ms minimum at VCM = 1500 V guaranteed for these optocouplers.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-250L
High Speed Optocouplers HCPL-250L
High Speed Optocouplers 1MBd 1Ch 25mA

High Speed Optocouplers 1MBd 1Ch 25mA

Buy Now Datasheet
OPTOISOLATOR 3.75KV TRANS 8-DIP - HCPL-250L - Karl Kruse GmbH & Co. KG
Kaarst, Germany
OPTOISOLATOR 3.75KV TRANS 8-DIP
HCPL-250L
OPTOISOLATOR 3.75KV TRANS 8-DIP HCPL-250L
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-250L HCPL-250L HCPL-250L
Product Name 3.3V/5V Digital Optocoupler Family High Speed Optocouplers OPTOISOLATOR 3.75KV TRANS 8-DIP
Input DC
Output Photodiode
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP DIP
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 863-SI8235AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details