Manufacturer: Broadcom Limited
Win Source Part Number: 873316-HCPL-250L-320
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP Gull Wing
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-250
Categories: Isolators
Case / Package: 8-DIP Gull Wing
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP Gull Wing
High Speed Optocouplers 1MBd 1Ch 25mA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 873316-HCPL-250L-320E | HCPL-250L-320E-ND | HCPL-250L-320E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL-250L-320E | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers |
| Mounting Option | Surface Mount; 8-DIP Gull Wing | Surface Mount | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Input | DC |