Broadcom Inc. Single Channel, High Speed Logic Interface Optocoupler HCPL-2503

Description
The single channel HCPL-2503 optocoupler is specified for use in LSTTL-to-LSTTL and TTL-to-LSTTL logic interfaces. A nominal 8 mA sink current through the input LED will provide enough output current for proper operation of 1 LSTTL gate under worst-case conditions when used in the recommended circuits. The CTR of the HCPL-2503 is 15% minimum at IF = 8 mA. The HCPL-2503 contains a light emitting diode and an integrated photon detector with a 3000 Vdc withstand test between input and output. Separate connection for the photodiode bias and output transistor collector reduce the base-collector capacitance, giving improved speed compared with conventional phototransistor couplers.
Request a Quote Datasheet
Description
The single channel HCPL-2503 optocoupler is specified for use in LSTTL-to-LSTTL and TTL-to-LSTTL logic interfaces. A nominal 8 mA sink current through the input LED will provide enough output current for proper operation of 1 LSTTL gate under worst-case conditions when used in the recommended circuits. The CTR of the HCPL-2503 is 15% minimum at IF = 8 mA. The HCPL-2503 contains a light emitting diode and an integrated photon detector with a 3000 Vdc withstand test between input and output. Separate connection for the photodiode bias and output transistor collector reduce the base-collector capacitance, giving improved speed compared with conventional phototransistor couplers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel, High Speed Logic Interface Optocoupler - HCPL-2503 - Broadcom Inc.
San Jose, CA, USA
Single Channel, High Speed Logic Interface Optocoupler
HCPL-2503
Single Channel, High Speed Logic Interface Optocoupler HCPL-2503
The single channel HCPL-2503 optocoupler is specified for use in LSTTL-to-LSTTL and TTL-to-LSTTL logic interfaces. A nominal 8 mA sink current through the input LED will provide enough output current for proper operation of 1 LSTTL gate under worst-case conditions when used in the recommended circuits. The CTR of the HCPL-2503 is 15% minimum at IF = 8 mA. The HCPL-2503 contains a light emitting diode and an integrated photon detector with a 3000 Vdc withstand test between input and output. Separate connection for the photodiode bias and output transistor collector reduce the base-collector capacitance, giving improved speed compared with conventional phototransistor couplers.

The single channel HCPL-2503 optocoupler is specified for use in LSTTL-to-LSTTL and TTL-to-LSTTL logic interfaces.
A nominal 8 mA sink current through the input LED will provide enough output current for proper operation of 1 LSTTL gate under worst-case conditions when used in the recommended circuits. The CTR of the HCPL-2503 is 15% minimum at IF = 8 mA.
The HCPL-2503 contains a light emitting diode and an integrated photon detector with a 3000 Vdc withstand test between input and output. Separate connection for the photodiode bias and output transistor collector reduce the base-collector capacitance, giving improved speed compared with conventional phototransistor couplers.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-2706-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2706-5-ND
Transistor, Photovoltaic Output Optoisolators 516-2706-5-ND
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP

Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2503
High Speed Optocouplers HCPL-2503
High Speed Optocouplers 1MBd 1Ch 25mA

High Speed Optocouplers 1MBd 1Ch 25mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-2503 516-2706-5-ND HCPL-2503
Product Name Single Channel, High Speed Logic Interface Optocoupler Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Phototransistor Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 300mil DIP-8 Package "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2577354 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details