Broadcom Inc. Single Channel, High Speed Optocouplers HCPL-2502

Description
The HCPL-2502 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a 8-pin DIP package. It is designed for high speed TTL/TTL applications. A standard 16 mA TTL sink current through the input LED will provide enough output current for 1 TTL load and a 5.6 k ohm pull-up resistor. CTR is 19% minimum at IF = 16 mA.
Request a Quote Datasheet
Description
The HCPL-2502 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a 8-pin DIP package. It is designed for high speed TTL/TTL applications. A standard 16 mA TTL sink current through the input LED will provide enough output current for 1 TTL load and a 5.6 k ohm pull-up resistor. CTR is 19% minimum at IF = 16 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel, High Speed Optocouplers - HCPL-2502 - Broadcom Inc.
San Jose, CA, USA
Single Channel, High Speed Optocouplers
HCPL-2502
Single Channel, High Speed Optocouplers HCPL-2502
The HCPL-2502 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a 8-pin DIP package. It is designed for high speed TTL/TTL applications. A standard 16 mA TTL sink current through the input LED will provide enough output current for 1 TTL load and a 5.6 k ohm pull-up resistor. CTR is 19% minimum at IF = 16 mA.

The HCPL-2502 diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output.
Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance.

This single channel optocoupler is available in a 8-pin DIP package.

It is designed for high speed TTL/TTL applications. A standard 16 mA TTL sink current through the input LED will provide enough output current for 1 TTL load and a 5.6 k ohm pull-up resistor. CTR is 19% minimum at IF = 16 mA.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1049-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1049-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1049-5-ND
Optoisolator Transistor with Base Output 3750Vrms 1 Channel

Optoisolator Transistor with Base Output 3750Vrms 1 Channel

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2502
High Speed Optocouplers HCPL-2502
High Speed Optocouplers 1MBd 1Ch 25mA

High Speed Optocouplers 1MBd 1Ch 25mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-2502 516-1049-5-ND HCPL-2502
Product Name Single Channel, High Speed Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4767-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDS5663HXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details