Broadcom Inc. Logic Output Optoisolators HCPL-2430-500E

Description
Logic Output Optoisolator 40MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet
Description
Logic Output Optoisolator 40MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-4045-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4045-6-ND
Logic Output Optoisolators 516-4045-6-ND
Logic Output Optoisolator 40MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 40MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Logic Output Optoisolators - 516-4045-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4045-2-ND
Logic Output Optoisolators 516-4045-2-ND
Logic Output Optoisolator 40MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 40MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Logic Output Optoisolators - 516-4045-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4045-1-ND
Logic Output Optoisolators 516-4045-1-ND
Logic Output Optoisolator 40MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 40MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
902-HCPL-2430-500E
SMD 3.75kV Signal Isolator and Optocoupler 902-HCPL-2430-500E
2-Ch 20Mbps Optocoupler, 3.75kV Isolation, SMD, Totem Pole Product overview: HCPL-2430-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2430-500E can be used for catalog matching and distributor lookup.

2-Ch 20Mbps Optocoupler, 3.75kV Isolation, SMD, Totem Pole Product overview: HCPL-2430-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2430-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2430-500E
High Speed Optocouplers HCPL-2430-500E
High Speed Optocouplers 20MBd 2Ch 4mA

High Speed Optocouplers 20MBd 2Ch 4mA

Buy Now
Optocoupler Logic-Out Totem-Pole DC-IN 2-CH 8-Pin PDIP SMD T/R - 107-HCPL-2430-500E - Utmel Electronic Limited
Hong Kong, China
Optocoupler Logic-Out Totem-Pole DC-IN 2-CH 8-Pin PDIP SMD T/R
107-HCPL-2430-500E
Optocoupler Logic-Out Totem-Pole DC-IN 2-CH 8-Pin PDIP SMD T/R 107-HCPL-2430-500E
Optocoupler Logic-Out Totem-Pole DC-IN 2-CH 8-Pin PDIP SMD T/R

Optocoupler Logic-Out Totem-Pole DC-IN 2-CH 8-Pin PDIP SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-4045-6-ND 902-HCPL-2430-500E HCPL-2430-500E 107-HCPL-2430-500E
Product Name Logic Output Optoisolators SMD 3.75kV Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler Logic-Out Totem-Pole DC-IN 2-CH 8-Pin PDIP SMD T/R
Input DC DC DC; DC
Output Push-Pull, Totem Pole TOTEM POLE Push-Pull, Totem Pole
Package Type 8-SMD, Gull Wing Tape & Reel (TR)
Mounting Option Surface Mount Tape and Reel Surface Mount; 8-SMD, Gull Wing
Forward Current 10 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Signal Isolator and Optocoupler - 901-SI8065AA-B-IUR - ERSAELECTRONICS PTE. LTD.
Specs
Output CMOS
Mounting Option Tape & Reel (TR)
Isolation Voltage 1500 volts
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5013RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details