Logic Output Optoisolator 40MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Broadcom HCPL-2430-300E Optocoupler
Broadcom HCPL-2430-300E Optocoupler
Broadcom HCPL-2430-300E Optocoupler
High Speed Logic Output Optocoupler, 2-CH, 20Mbps, 3.75kV Isolation, SMD Product overview: HCPL-2430-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2430-300E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, DIGITAL, 3.75KV, SMDIP-8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:40Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
High Speed Optocouplers 20MBd 2Ch 4mA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1657-5-ND | 9226490 | 8188329P | 902-HCPL-2430-300E | 97K1002 | HCPL-2430-300E |
| Product Name | Logic Output Optoisolators | Optocouplers | Optocouplers | SMD 3.75kV Signal Isolator and Optocoupler | Optocoupler, Digital, 3.75Kv, Smdip-8; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC | DC | DC | ||
| Output | Push-Pull, Totem Pole | Logic gate | TOTEM POLE | |||
| Package Type | 8-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | Surface mount | DIP | Rail/Tube | Surface Mount DIP | |
| Forward Current | 10 milliamps |