Broadcom Inc. 20 MBd High CMR Logic Gate Optocouplers HCPL-2400

Description
The HCPL-2400 high speed optocoupler combines an 820 nm AlGaAs light emitting diode with a high speed photodetector. This combination results in very high data rate capability and low input current. The three state output eliminates the need for a pull out resistor and allows for direct drive of data buses. The detector has optical receiver input stage with built-in Schmitt trigger to provide logic compatible waveforms, eliminating the need for additional waveshaping. The hysteresis provides differential mode noise immunity and minimizes the potential for output signal chatter. The electrical and switching characteristics is guaranteed over the temperature range of 0oC to 70oC. This optocoupler is compatible with TTL, STTL, LSTTL, and HCMOS logic families. Typical data rates are 40 MBd.
Request a Quote Datasheet
Description
The HCPL-2400 high speed optocoupler combines an 820 nm AlGaAs light emitting diode with a high speed photodetector. This combination results in very high data rate capability and low input current. The three state output eliminates the need for a pull out resistor and allows for direct drive of data buses. The detector has optical receiver input stage with built-in Schmitt trigger to provide logic compatible waveforms, eliminating the need for additional waveshaping. The hysteresis provides differential mode noise immunity and minimizes the potential for output signal chatter. The electrical and switching characteristics is guaranteed over the temperature range of 0oC to 70oC. This optocoupler is compatible with TTL, STTL, LSTTL, and HCMOS logic families. Typical data rates are 40 MBd.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 MBd High CMR Logic Gate Optocouplers - HCPL-2400 - Broadcom Inc.
San Jose, CA, USA
20 MBd High CMR Logic Gate Optocouplers
HCPL-2400
20 MBd High CMR Logic Gate Optocouplers HCPL-2400
The HCPL-2400 high speed optocoupler combines an 820 nm AlGaAs light emitting diode with a high speed photodetector. This combination results in very high data rate capability and low input current. The three state output eliminates the need for a pull out resistor and allows for direct drive of data buses. The detector has optical receiver input stage with built-in Schmitt trigger to provide logic compatible waveforms, eliminating the need for additional waveshaping. The hysteresis provides differential mode noise immunity and minimizes the potential for output signal chatter. The electrical and switching characteristics is guaranteed over the temperature range of 0oC to 70oC. This optocoupler is compatible with TTL, STTL, LSTTL, and HCMOS logic families. Typical data rates are 40 MBd.

The HCPL-2400 high speed optocoupler combines an 820 nm AlGaAs light emitting diode with a high speed photodetector. This combination results in very high data rate capability and low input current. The three state output eliminates the need for a pull out resistor and allows for direct drive of data buses.

The detector has optical receiver input stage with built-in Schmitt trigger to provide logic compatible waveforms, eliminating the need for additional waveshaping. The hysteresis provides differential mode noise immunity and minimizes the potential for output signal chatter.

The electrical and switching characteristics is guaranteed over the temperature range of 0oC to 70oC. This optocoupler is compatible with TTL, STTL, LSTTL, and HCMOS logic families. Typical data rates are 40 MBd.

Supplier's Site
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-HCPL-2400
3.75kV Signal Isolator and Optocoupler 902-HCPL-2400
1-Ch 3.75kV Optocoupler, 40Mbps, 3-State Output, PDIP Product overview: HCPL-2400 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2400 can be used for catalog matching and distributor lookup.

1-Ch 3.75kV Optocoupler, 40Mbps, 3-State Output, PDIP Product overview: HCPL-2400 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-1104-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1104-5-ND
Logic Output Optoisolators 516-1104-5-ND
Logic Output Optoisolator 40MBd Tri-State 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 40MBd Tri-State 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2400
High Speed Optocouplers HCPL-2400
High Speed Optocouplers 20MBd 1Ch 4mA

High Speed Optocouplers 20MBd 1Ch 4mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-2400 902-HCPL-2400 516-1104-5-ND HCPL-2400
Product Name 20 MBd High CMR Logic Gate Optocouplers 3.75kV Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input AC DC DC
Output Photodiode 3-STATE Tri-State
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Flatpack (optional feature); Through Hole Rail/Tube Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235AB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDS20I12SVXUMA1CT-ND - DigiKey
Specs
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details