Logic Output Optoisolator 40MBd Tri-State 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 40MBd Tri-State 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 40MBd Tri-State 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing
Manufacturer: Broadcom Limited
Win Source Part Number: 1042594-HCPL-2400-50
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Tri-State
Data Rate: 40MBd
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/μs
Propagation Delay tpLH / tpHL (Max): 55ns, 55ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.75 V to 5.25 V
Rise and Fall Time: 20ns, 10ns
Channel Output Current: 25mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
1-Ch 3.75kV Optocoupler, 20Mbps, 3-State Output, SMD Product overview: HCPL-2400-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2400-500E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 20MBd 1Ch 4mA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4044-6-ND | 1042594-HCPL-2400-500E | 902-HCPL-2400-500E | HCPL-2400-500E |
| Product Name | Logic Output Optoisolators | Optoisolators - Logic Output - HCPL-2400-500E | SMD 3.75kV Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | DC; DC | DC | |
| Output | Tri-State | Tri-State | 3-STATE | |
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount; 8-DIP Gull Wing | Tape and Reel | |
| Forward Current | 10 milliamps | 10 milliamps |