Broadcom Inc. 8 MBd Low Input Current Optocoupler HCPL-2300

Description
The HCPL-2300 optocoupler combines an 820 nm AlGaAs photon emitting diode with an integrated high gain photon detector. This combination of Avago designed and manufactured semiconductor devices brings new high performance capabilities to designers of isolated logic and data communication circuits. The new low current, high speed AlGaAs emitter manufactured with a unique diffused junction, has the virtue of fast rise and fall times at low drive currents. These unique characteristics enable this device to be used in an RS-232-C interface ground loop isolation and improved common mode rejection. As a line receiver, it will operate over longer line lengths for a given data rate because of lower IF and VF specifications. The output of the shielded integrated detector circuit is an open collector Schottky clamped transistor. The shield, which shuns capacitively coupled common mode noise to ground, provides a guaranteed transient immunity specification of 100 V/ms. The output circuit includes an optional integrated 1000 ohms pull-out resistor for the open collector. This gives designers the flexibility to use the internal resistor for pull-out to 5 volt logic or to use an external resistor for connection to supply voltages up to 18 V (CMOS logic voltage). The Electrical and Switching Characteristics of the HCPL-2300 is guaranteed over a temperature of -40 degrees C to 85 degrees C. This enables the user to confidently design a circuit which will operate under a broad range of operating conditions.
Request a Quote Datasheet
Description
The HCPL-2300 optocoupler combines an 820 nm AlGaAs photon emitting diode with an integrated high gain photon detector. This combination of Avago designed and manufactured semiconductor devices brings new high performance capabilities to designers of isolated logic and data communication circuits. The new low current, high speed AlGaAs emitter manufactured with a unique diffused junction, has the virtue of fast rise and fall times at low drive currents. These unique characteristics enable this device to be used in an RS-232-C interface ground loop isolation and improved common mode rejection. As a line receiver, it will operate over longer line lengths for a given data rate because of lower IF and VF specifications. The output of the shielded integrated detector circuit is an open collector Schottky clamped transistor. The shield, which shuns capacitively coupled common mode noise to ground, provides a guaranteed transient immunity specification of 100 V/ms. The output circuit includes an optional integrated 1000 ohms pull-out resistor for the open collector. This gives designers the flexibility to use the internal resistor for pull-out to 5 volt logic or to use an external resistor for connection to supply voltages up to 18 V (CMOS logic voltage). The Electrical and Switching Characteristics of the HCPL-2300 is guaranteed over a temperature of -40 degrees C to 85 degrees C. This enables the user to confidently design a circuit which will operate under a broad range of operating conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 MBd Low Input Current Optocoupler - HCPL-2300 - Broadcom Inc.
San Jose, CA, USA
8 MBd Low Input Current Optocoupler
HCPL-2300
8 MBd Low Input Current Optocoupler HCPL-2300
The HCPL-2300 optocoupler combines an 820 nm AlGaAs photon emitting diode with an integrated high gain photon detector. This combination of Avago designed and manufactured semiconductor devices brings new high performance capabilities to designers of isolated logic and data communication circuits. The new low current, high speed AlGaAs emitter manufactured with a unique diffused junction, has the virtue of fast rise and fall times at low drive currents. These unique characteristics enable this device to be used in an RS-232-C interface ground loop isolation and improved common mode rejection. As a line receiver, it will operate over longer line lengths for a given data rate because of lower IF and VF specifications. The output of the shielded integrated detector circuit is an open collector Schottky clamped transistor. The shield, which shuns capacitively coupled common mode noise to ground, provides a guaranteed transient immunity specification of 100 V/ms. The output circuit includes an optional integrated 1000 ohms pull-out resistor for the open collector. This gives designers the flexibility to use the internal resistor for pull-out to 5 volt logic or to use an external resistor for connection to supply voltages up to 18 V (CMOS logic voltage). The Electrical and Switching Characteristics of the HCPL-2300 is guaranteed over a temperature of -40 degrees C to 85 degrees C. This enables the user to confidently design a circuit which will operate under a broad range of operating conditions.

The HCPL-2300 optocoupler combines an 820 nm AlGaAs photon emitting diode with an integrated high gain photon detector. This combination of Avago designed and manufactured semiconductor devices brings new high performance capabilities to designers of isolated logic and data communication circuits.

The new low current, high speed AlGaAs emitter manufactured with a unique diffused junction, has the virtue of fast rise and fall times at low drive currents. These unique characteristics enable this device to be used in an RS-232-C interface ground loop isolation and improved common mode rejection. As a line receiver, it will operate over longer line lengths for a given data rate because of lower IF and VF specifications.

The output of the shielded integrated detector circuit is an open collector Schottky clamped transistor. The shield, which shuns capacitively coupled common mode noise to ground, provides a guaranteed transient immunity specification of 100 V/ms. The output circuit includes an optional integrated 1000 ohms pull-out resistor for the open collector. This gives designers the flexibility to use the internal resistor for pull-out to 5 volt logic or to use an external resistor for connection to supply voltages up to 18 V (CMOS logic voltage).

The Electrical and Switching Characteristics of the HCPL-2300 is guaranteed over a temperature of -40 degrees C to 85 degrees C. This enables the user to confidently design a circuit which will operate under a broad range of operating conditions.

Supplier's Site
Logic Output Optoisolators - 516-HCPL-2300-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-2300-ND
Logic Output Optoisolators 516-HCPL-2300-ND
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-DIP

Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
3.75kV DIP Signal Isolator and Optocoupler
902-HCPL-2300
3.75kV DIP Signal Isolator and Optocoupler 902-HCPL-2300
1-Ch Optocoupler, 3.75kV Isolation, DIP-8, 8MBps Product overview: HCPL-2300 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2300 can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, DIP-8, 8MBps Product overview: HCPL-2300 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Digital, 3.75Kv, Dip-8; No. Of Channels Broadcom - 18J4806 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Dip-8; No. Of Channels Broadcom
18J4806
Optocoupler, Digital, 3.75Kv, Dip-8; No. Of Channels Broadcom 18J4806
OPTOCOUPLER, DIGITAL, 3.75KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:8Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: No

OPTOCOUPLER, DIGITAL, 3.75KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:8Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2300
High Speed Optocouplers HCPL-2300
High Speed Optocouplers 8MBd 1Ch 4mA

High Speed Optocouplers 8MBd 1Ch 4mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-2300 516-HCPL-2300-ND 902-HCPL-2300 18J4806 HCPL-2300
Product Name 8 MBd Low Input Current Optocoupler Logic Output Optoisolators 3.75kV DIP Signal Isolator and Optocoupler Optocoupler, Digital, 3.75Kv, Dip-8; No. Of Channels Broadcom High Speed Optocouplers
Input DC DC DC
Output Photodiode Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole Rail/Tube DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233BB-AM1RTR-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3241MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details