Broadcom Inc. SMD 3.75kV Signal Isolator and Optocoupler HCPL-2300#500

Description
1-CH Optocoupler, 8Mbps, 3.75kV Isolation, SMD Product overview: HCPL-2300#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2300#500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Optocoupler, 8Mbps, 3.75kV Isolation, SMD Product overview: HCPL-2300#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2300#500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
902-HCPL-2300#500
SMD 3.75kV Signal Isolator and Optocoupler 902-HCPL-2300#500
1-CH Optocoupler, 8Mbps, 3.75kV Isolation, SMD Product overview: HCPL-2300#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2300#500 can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 8Mbps, 3.75kV Isolation, SMD Product overview: HCPL-2300#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2300#500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - HCPL-2300#500-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-2300#500-ND
Logic Output Optoisolators HCPL-2300#500-ND
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Optoisolators - Logic Output - HCPL-2300#500 - 775684-HCPL-2300#500 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-2300#500
775684-HCPL-2300#500
Optoisolators - Logic Output - HCPL-2300#500 775684-HCPL-2300#500
Manufacturer: Broadcom Limited Win Source Part Number: 775684-HCPL-2300#500 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.75 V ~ 5.25 V Data Rate: 5MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 40ns, 20ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-2300 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 5mA (Typ) Common Mode Transient Immunity (Minimum): 100V/μs Propagation Delay tpLH / tpHL (Maximum): 160ns, 200ns Alternative Parts (Cross-Reference): HCPL-2300-000E; HCPL-2300; HCPL-2300-500E; HCPL-2300-300E; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 775684-HCPL-2300#500
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Rate: 5MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 40ns, 20ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-2300
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 5mA (Typ)
Common Mode Transient Immunity (Minimum): 100V/μs
Propagation Delay tpLH / tpHL (Maximum): 160ns, 200ns
Alternative Parts (Cross-Reference): HCPL-2300-000E; HCPL-2300; HCPL-2300-500E; HCPL-2300-300E;
Introduction Date: August 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2300#500
High Speed Optocouplers HCPL-2300#500
High Speed Optocouplers 8MBd 1Ch 4mA

High Speed Optocouplers 8MBd 1Ch 4mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL-2300#500 HCPL-2300#500-ND 775684-HCPL-2300#500 HCPL-2300#500
Product Name SMD 3.75kV Signal Isolator and Optocoupler Logic Output Optoisolators Optoisolators - Logic Output - HCPL-2300#500 High Speed Optocouplers
Input DC DC DC; DC
Mounting Option Tape and Reel Surface Mount Surface Mount
Isolation Voltage 3750 volts 3750 volts 3750 volts
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optoisolator; Analog; 8-Pin DIP; Photodiode; w/Feedback Photodiode - 70225536 - Allied Electronics, Inc.
Specs
Output Photodiode
Package Type 8-Pin DIP
Mounting Option Surface Mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details