Broadcom Inc. Logic Output Optoisolators HCPL-2300-060E

Description
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL-2300-060E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-2300-060E-ND
Logic Output Optoisolators HCPL-2300-060E-ND
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-DIP

Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2300-060E
High Speed Optocouplers HCPL-2300-060E
High Speed Optocouplers 8MBd 1Ch 4mA

High Speed Optocouplers 8MBd 1Ch 4mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number HCPL-2300-060E-ND HCPL-2300-060E
Product Name Logic Output Optoisolators High Speed Optocouplers
Input DC
Output Open Collector, Schottky Clamped
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole
Forward Current 5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8221DC-A-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3140MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details