Broadcom HCPL-2300-000E Optocoupler
Broadcom HCPL-2300-000E Optocoupler
Broadcom HCPL-2300-000E Optocoupler
High Speed Logic Output Optocoupler, 1-CH, DC-IN, Open Collector, 8-Pin PDIP Product overview: HCPL-2300-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2300-000E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-DIP
High Speed Optocouplers 8MBd 1Ch 4mA
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:8Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:100; Common Mode Voltage Vcm:50V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 5474119 | 5474119P | 902-HCPL-2300-000E | 516-1538-5-ND | HCPL-2300-000E | 88H7805 |
| Product Name | Optocouplers | Optocouplers | Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom |
| Input | DC | DC | DC | DC | ||
| Output | Logic gate | Open Collector | Open Collector, Schottky Clamped | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Through hole | DIP | PDIP | Through Hole | DIP | |
| Rise Time | 0.0400 µs | 0.0400 µs | 0.0400 µs |