The dual-channle HCPL-2232 optocoupler is an optically-coupled logic gate. It contains an GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping.
A superior internal shield on the HCPL-2232 guarantees common mode transient immunity of 10 kV/ms at a common mode voltage of 1000 volts.
The electrical and switching characteristics of the HCPL-2232 is guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.
High Speed Logic Output Optocoupler, 5Mbps, Totem Pole, 2-Ch, DIP Product overview: HCPL-2232 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2232 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP
High Speed Optocouplers 5MBd 2Ch 1.8mA
OPTOCOUPLER, DIGITAL-O/P, 3.75KV, DIP-8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: No
| Broadcom Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-2232 | 902-HCPL-2232 | 516-HCPL-2232-ND | HCPL-2232 | 10WX7402 |
| Product Name | Very High CMR, Wide VCC Logic Gate Optocouplers | DIP Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, Digital-O/p, 3.75Kv, Dip-8; No. Of Channels Broadcom |
| Input | DC | DC | DC | ||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2 | ||||
| Package Type | 8-Pin DIP | "8-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | Rail/Tube | Through Hole | DIP | |
| Lead Length | 0.1150 inch (2.92 mm) |