Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP
2-Ch Optocoupler, 3.75kV Isolation, 5Mbps, DIP, Totem Pole Product overview: HCPL-2232-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2232-000E can be used for catalog matching and distributor lookup.
Broadcom HCPL-2232-000E Optocoupler
Broadcom HCPL-2232-000E Optocoupler
Broadcom HCPL-2232-000E Optocoupler
High Speed Optocouplers 5MBd 2Ch 1.8mA
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:10K; Data Rate Max:5Mbps; Input Current:1.8mARoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1473-5-ND | 902-HCPL-2232-000E | 8400007P | 9226541 | HCPL-2232-000E | 88H7803 |
| Product Name | Logic Output Optoisolators | 3.75kV DIP Signal Isolator and Optocoupler | Optocouplers | Optocouplers | High Speed Optocouplers | Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom |
| Input | DC | DC | 1.8mA | |||
| Output | Push-Pull, Totem Pole | TOTEM POLE | Logic gate | |||
| Package Type | "8-DIP (0.300"", 7.62mm)" | |||||
| Mounting Option | Through Hole | Rail/Tube | DIP | Through hole | DIP | |
| Forward Current | 10 milliamps |