High Speed Logic Output Optocoupler, 5Mbps, 2-CH, Totem Pole, SMD Product overview: HCPL-2231-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2231-500E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
BROADCOM - HCPL-2231-500E - Optocoupler, Digital Output, 2 Channel, 3.75 kV, 5 Mbaud, Surface Mount DIP, 8 Pins
High Speed Optocouplers 5MBd 2Ch 1.8mA
5Mbit/s 300ns 4.5V~20V 1kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS
OPTOCOUPLER, ISOLATED, 3.75KV, SMD DIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:-; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-2231-500E | 242552 | 516-2979-2-ND | 107-HCPL-2231-500E | HCPL-2231-500E | HCPL-2231-500E | 58Y4723 |
| Product Name | SMD Signal Isolator and Optocoupler | Optocouplers | Logic Output Optoisolators | BROADCOM - HCPL-2231-500E - Optocoupler, Digital Output, 2 Channel, 3.75 kV, 5 Mbaud, Surface Mount DIP, 8 Pins | High Speed Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Optocoupler, Isolated, 3.75Kv, Smd Dip-8; No. Of Channels Broadcom |
| Input | DC | DC | DC | DC; DC | DC | ||
| Output | TOTEM POLE | Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Mounting Option | Tape and Reel | SOIC-8 | Surface Mount | Surface Mount; 8-SMD, Gull Wing | Surface Mount DIP | ||
| Isolation Voltage | 3750 volts | 3750 volts | 5000 volts | 3750 volts | |||
| Approvals | RoHS Compliant |