Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
High Speed Optocouplers 5MBd 2Ch 1.8mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-HCPL-2231#300-ND | HCPL-2231#300 |
| Product Name | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | |
| Output | Push-Pull, Totem Pole | |
| Package Type | 8-SMD, Gull Wing | |
| Mounting Option | Surface Mount | |
| Forward Current | 10 milliamps |