Broadcom Inc. Low Input Current Logic Gate Optocouplers HCPL-2219

Description
The HCPL-2219 optocoupler is an optically coupled logic gate that combines a GaAsP LED and an integrated high gain photodetector. The detector has a three state output stage and has a detector threshold with hysteresis. The three state output eliminates the need for a pullup resistor and allows for direct drive of data busses. The hysteresis provides differential mode noise immunity and eliminates the potential for output signal chatter. A superior internal shield on the HCPL-2219 guarantees common mode transient immunity of 2.5 kV/ms at a common mode voltage of 400 volts. The Electrical Switching Characteristics of the HCPL-2219 are guaranteed over the temperature range of 0 degrees C to 85 degrees C and a VCC range of 4.5 volts to 20 volts. Low IF and wide VCC range allow compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed optocouplers. Logic signals are transmitted with a typical propagation delay of 160 nsec. It is useful for isolating high speed logic interfaces, buffering of input and output lines, and implementing isolated line receivers in high noise environments.
Datasheet
Description
The HCPL-2219 optocoupler is an optically coupled logic gate that combines a GaAsP LED and an integrated high gain photodetector. The detector has a three state output stage and has a detector threshold with hysteresis. The three state output eliminates the need for a pullup resistor and allows for direct drive of data busses. The hysteresis provides differential mode noise immunity and eliminates the potential for output signal chatter. A superior internal shield on the HCPL-2219 guarantees common mode transient immunity of 2.5 kV/ms at a common mode voltage of 400 volts. The Electrical Switching Characteristics of the HCPL-2219 are guaranteed over the temperature range of 0 degrees C to 85 degrees C and a VCC range of 4.5 volts to 20 volts. Low IF and wide VCC range allow compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed optocouplers. Logic signals are transmitted with a typical propagation delay of 160 nsec. It is useful for isolating high speed logic interfaces, buffering of input and output lines, and implementing isolated line receivers in high noise environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Input Current Logic Gate Optocouplers - HCPL-2219 - Broadcom Inc.
San Jose, CA, USA
Low Input Current Logic Gate Optocouplers
HCPL-2219
Low Input Current Logic Gate Optocouplers HCPL-2219
The HCPL-2219 optocoupler is an optically coupled logic gate that combines a GaAsP LED and an integrated high gain photodetector. The detector has a three state output stage and has a detector threshold with hysteresis. The three state output eliminates the need for a pullup resistor and allows for direct drive of data busses. The hysteresis provides differential mode noise immunity and eliminates the potential for output signal chatter. A superior internal shield on the HCPL-2219 guarantees common mode transient immunity of 2.5 kV/ms at a common mode voltage of 400 volts. The Electrical Switching Characteristics of the HCPL-2219 are guaranteed over the temperature range of 0 degrees C to 85 degrees C and a VCC range of 4.5 volts to 20 volts. Low IF and wide VCC range allow compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed optocouplers. Logic signals are transmitted with a typical propagation delay of 160 nsec. It is useful for isolating high speed logic interfaces, buffering of input and output lines, and implementing isolated line receivers in high noise environments.

The HCPL-2219 optocoupler is an optically coupled logic gate that combines a GaAsP LED and an integrated high gain photodetector. The detector has a three state output stage and has a detector threshold with hysteresis. The three state output eliminates the need for a pullup resistor and allows for direct drive of data busses. The hysteresis provides differential mode noise immunity and eliminates the potential for output signal chatter.

A superior internal shield on the HCPL-2219 guarantees common mode transient immunity of 2.5 kV/ms at a common mode voltage of 400 volts.

The Electrical Switching Characteristics of the HCPL-2219 are guaranteed over the temperature range of 0 degrees C to 85 degrees C and a VCC range of 4.5 volts to 20 volts. Low IF and wide VCC range allow compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed optocouplers. Logic signals are transmitted with a typical propagation delay of 160 nsec.

It is useful for isolating high speed logic interfaces, buffering of input and output lines, and implementing isolated line receivers in high noise environments.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2219
High Speed Optocouplers HCPL-2219
High Speed Optocouplers 5MBd 3750Vrms

High Speed Optocouplers 5MBd 3750Vrms

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number HCPL-2219 HCPL-2219
Product Name Low Input Current Logic Gate Optocouplers High Speed Optocouplers
Input DC
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP
Mounting Option Through Hole
Lead Length 0.1150 inch (2.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Isolator and Optocoupler - 901-SI8055AA-B-IUR - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Tape & Reel (TR)
Isolation Voltage 1500 volts
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3142MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details