Broadcom Inc. Logic Output Optoisolators HCPL-2219-500E

Description
Logic Output Optoisolator 2.5MBd Tri-State 3750Vrms 1 Channel 2.5kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet
Description
Logic Output Optoisolator 2.5MBd Tri-State 3750Vrms 1 Channel 2.5kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-HCPL-2219-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-2219-500ETR-ND
Logic Output Optoisolators 516-HCPL-2219-500ETR-ND
Logic Output Optoisolator 2.5MBd Tri-State 3750Vrms 1 Channel 2.5kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 2.5MBd Tri-State 3750Vrms 1 Channel 2.5kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Logic Output Optoisolators - 516-HCPL-2219-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-2219-500ECT-ND
Logic Output Optoisolators 516-HCPL-2219-500ECT-ND
OPTOISO 3.75KV TRI STATE 8-DIP

OPTOISO 3.75KV TRI STATE 8-DIP

Buy Now Datasheet
Logic Output Optoisolators - 516-HCPL-2219-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-2219-500EDKR-ND
Logic Output Optoisolators 516-HCPL-2219-500EDKR-ND
OPTOISO 3.75KV TRI STATE 8-DIP

OPTOISO 3.75KV TRI STATE 8-DIP

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
902-HCPL-2219-500E
SMD 3.75kV Signal Isolator and Optocoupler 902-HCPL-2219-500E
1-Ch 3.75kV Optocoupler, 5Mbps, 3-State Output, SMD Product overview: HCPL-2219-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2219-500E can be used for catalog matching and distributor lookup.

1-Ch 3.75kV Optocoupler, 5Mbps, 3-State Output, SMD Product overview: HCPL-2219-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2219-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2219-500E
High Speed Optocouplers HCPL-2219-500E
High Speed Optocouplers 5MBd 3750Vrms

High Speed Optocouplers 5MBd 3750Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-HCPL-2219-500ETR-ND 902-HCPL-2219-500E HCPL-2219-500E
Product Name Logic Output Optoisolators SMD 3.75kV Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC
Output Tri-State 3-STATE
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Tape and Reel
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 336-3024-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR3147XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details