Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-2219-360E

Description
OPTOISO 3.75KV TRI-STATE 8DIP GW
Description
OPTOISO 3.75KV TRI-STATE 8DIP GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-2219-360E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-2219-360E
Isolators - Optoisolators - Logic Output Optoisolators HCPL-2219-360E
OPTOISO 3.75KV TRI-STATE 8DIP GW

OPTOISO 3.75KV TRI-STATE 8DIP GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-2219-360E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Circulator 2.7 to 4.9GHz - UIYMC1414A - UIY Inc.
Specs
Component Circulator
Package Size 14mm x 14mm x 5.5mm
Frequency Range: 2700 to 4900 MHz
View Details