The HCPL-2212 optocoupler is an optically-coupled logic gate. It contains an GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping.
A superior internal shield on the HCPL-2212 guarantees common mode transient immunity of 10 kV/ms at a common mode voltage of 1000 volts.
The electrical and switching characteristics of the HCPL-2212 is guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.
1-Ch Optocoupler, 3.75kV Isolation, 5Mbps, DIP-8 Product overview: HCPL-2212 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2212 can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 809239-HCPL-2212
Packaging: Tube
Mounting Style: Through Hole
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 30ns, 7ns
Current - Output / Channel: 25mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 5kV/μs, 10kV/μs
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 10mA
Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 20V
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP
High Speed Optocouplers 5MBd 1Ch 1.6mA
| Broadcom Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-2212 | 902-HCPL-2212 | 809239-HCPL-2212 | 516-HCPL-2212-ND | HCPL-2212 |
| Product Name | Very High CMR, Wide VCC Logic Gate Optocouplers | 3.75kV DIP Signal Isolator and Optocoupler | Optoisolators - Logic Output - HCPL-2212 | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC | DC; DC | DC | |
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2 | ||||
| Package Type | 8-Pin DIP | "8-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | Rail/Tube | Through Hole | ||
| Lead Length | 0.1150 inch (2.92 mm) |