Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP Gull Wing
1-Ch Optocoupler, 3.75kV Isolation, 5Mbps, Totem Pole, SMD Product overview: HCPL-2212-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2212-500E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 5MBd 1Ch 1.6mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4043-6-ND | 902-HCPL-2212-500E | HCPL-2212-500E |
| Product Name | Logic Output Optoisolators | SMD 3.75kV Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | DC | |
| Output | Push-Pull, Totem Pole | TOTEM POLE | |
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Tape and Reel | |
| Forward Current | 10 milliamps |