Broadcom Inc. SMD 3.75kV 25mA Signal Isolator and Optocoupler HCPL-2212-300E

Description
1-Ch Optocoupler, 3.75kV, 25mA, 5MBps, SMD, Totem Pole Product overview: HCPL-2212-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 25mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 25mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2212-300E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, 3.75kV, 25mA, 5MBps, SMD, Totem Pole Product overview: HCPL-2212-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 25mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 25mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2212-300E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.75kV 25mA Signal Isolator and Optocoupler
902-HCPL-2212-300E
SMD 3.75kV 25mA Signal Isolator and Optocoupler 902-HCPL-2212-300E
1-Ch Optocoupler, 3.75kV, 25mA, 5MBps, SMD, Totem Pole Product overview: HCPL-2212-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 25mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 25mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2212-300E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV, 25mA, 5MBps, SMD, Totem Pole Product overview: HCPL-2212-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 25mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 25mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2212-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-2384-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2384-5-ND
Logic Output Optoisolators 516-2384-5-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2212-300E
High Speed Optocouplers HCPL-2212-300E
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL-2212-300E 516-2384-5-ND HCPL-2212-300E
Product Name SMD 3.75kV 25mA Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output TOTEM POLE Push-Pull, Totem Pole
Mounting Option Rail/Tube Surface Mount
Isolation Voltage 3750 volts 3750 volts
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB0411FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details