Broadcom Inc. 3.75kV Signal Isolator and Optocoupler HCPL-2212-060E

Description
1-Ch Optocoupler, 3.75kV Isolation, 5Mbps, Totem Pole, PDIP Product overview: HCPL-2212-060E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2212-060E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, 3.75kV Isolation, 5Mbps, Totem Pole, PDIP Product overview: HCPL-2212-060E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2212-060E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-HCPL-2212-060E
3.75kV Signal Isolator and Optocoupler 902-HCPL-2212-060E
1-Ch Optocoupler, 3.75kV Isolation, 5Mbps, Totem Pole, PDIP Product overview: HCPL-2212-060E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2212-060E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, 5Mbps, Totem Pole, PDIP Product overview: HCPL-2212-060E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2212-060E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - HCPL-2212-060E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-2212-060E-ND
Logic Output Optoisolators HCPL-2212-060E-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2212-060E
High Speed Optocouplers HCPL-2212-060E
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL-2212-060E HCPL-2212-060E-ND HCPL-2212-060E
Product Name 3.75kV Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output TOTEM POLE Push-Pull, Totem Pole
Mounting Option Rail/Tube Through Hole
Isolation Voltage 3750 volts 3750 volts
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8231BD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI20R11HXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details