Broadcom Inc. Very High CMR, Wide VCC Logic Gate Optocouplers HCPL-2211

Description
The HCPL-2211 optocoupler is an optically-coupled logic gate. It contains a GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping. A superior internal shield on the HCPL-2211 guarantees common mode transient immunity of 10 kV/ms at a common mode voltage of 1000 volts. The electrical and switching characteristics of the HCPL-2211 are guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.
Request a Quote Datasheet
Description
The HCPL-2211 optocoupler is an optically-coupled logic gate. It contains a GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping. A superior internal shield on the HCPL-2211 guarantees common mode transient immunity of 10 kV/ms at a common mode voltage of 1000 volts. The electrical and switching characteristics of the HCPL-2211 are guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very High CMR, Wide VCC Logic Gate Optocouplers - HCPL-2211 - Broadcom Inc.
San Jose, CA, USA
Very High CMR, Wide VCC Logic Gate Optocouplers
HCPL-2211
Very High CMR, Wide VCC Logic Gate Optocouplers HCPL-2211
The HCPL-2211 optocoupler is an optically-coupled logic gate. It contains a GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping. A superior internal shield on the HCPL-2211 guarantees common mode transient immunity of 10 kV/ms at a common mode voltage of 1000 volts. The electrical and switching characteristics of the HCPL-2211 are guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.

The HCPL-2211 optocoupler is an optically-coupled logic gate. It contains a GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping.

A superior internal shield on the HCPL-2211 guarantees common mode transient immunity of 10 kV/ms at a common mode voltage of 1000 volts.

The electrical and switching characteristics of the HCPL-2211 are guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.

Supplier's Site
Logic Output Optoisolators - 516-1059-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1059-5-ND
Logic Output Optoisolators 516-1059-5-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
3.75kV DIP Signal Isolator and Optocoupler
902-HCPL-2211
3.75kV DIP Signal Isolator and Optocoupler 902-HCPL-2211
1-Ch Optocoupler, 3.75kV Isolation, 5Mbps, DIP-8 Product overview: HCPL-2211 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2211 can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, 5Mbps, DIP-8 Product overview: HCPL-2211 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2211 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - HCPL-2211 - 873312-HCPL-2211 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-2211
873312-HCPL-2211
Optoisolators - Logic Output - HCPL-2211 873312-HCPL-2211
Manufacturer: Broadcom Limited Win Source Part Number: 873312-HCPL-2211 Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-2211 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-1059-5, HCPL2211

Manufacturer: Broadcom Limited
Win Source Part Number: 873312-HCPL-2211
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: HCPL-2211
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-1059-5, HCPL2211

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2211
High Speed Optocouplers HCPL-2211
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-2211 516-1059-5-ND 902-HCPL-2211 873312-HCPL-2211 HCPL-2211
Product Name Very High CMR, Wide VCC Logic Gate Optocouplers Logic Output Optoisolators 3.75kV DIP Signal Isolator and Optocoupler Optoisolators - Logic Output - HCPL-2211 High Speed Optocouplers
Input DC DC DC
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole Rail/Tube 8-DIP
Lead Length 0.1150 inch (2.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details