Broadcom Inc. Logic Output Optoisolators HCPL-2211-300E

Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-1741-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1741-5-ND
Logic Output Optoisolators 516-1741-5-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
902-HCPL-2211-300E
SMD 3.75kV Signal Isolator and Optocoupler 902-HCPL-2211-300E
1-Ch 3.75kV Optocoupler, 5Mbps, Totem Pole, SMD Product overview: HCPL-2211-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2211-300E can be used for catalog matching and distributor lookup.

1-Ch 3.75kV Optocoupler, 5Mbps, Totem Pole, SMD Product overview: HCPL-2211-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2211-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocouplers - 9226497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9226497
Optocouplers 9226497
Broadcom HCPL-2211-300E Optocoupler

Broadcom HCPL-2211-300E Optocoupler

Supplier's Site
Optocouplers - 8188325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8188325P
Optocouplers 8188325P
Broadcom HCPL-2211-300E Optocoupler

Broadcom HCPL-2211-300E Optocoupler

Supplier's Site
Optocouplers - 8188325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8188325
Optocouplers 8188325
Broadcom HCPL-2211-300E Optocoupler

Broadcom HCPL-2211-300E Optocoupler

Supplier's Site
Optocoupler, Smd, 5Mbd; No. Of Channels Broadcom - 38K1840 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, 5Mbd; No. Of Channels Broadcom
38K1840
Optocoupler, Smd, 5Mbd; No. Of Channels Broadcom 38K1840
OPTOCOUPLER, SMD, 5MBD; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, DIN, EN, RoHS Compliant: Yes

OPTOCOUPLER, SMD, 5MBD; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, DIN, EN, RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2211-300E
High Speed Optocouplers HCPL-2211-300E
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1741-5-ND 902-HCPL-2211-300E 9226497 8188325P 38K1840 HCPL-2211-300E
Product Name Logic Output Optoisolators SMD 3.75kV Signal Isolator and Optocoupler Optocouplers Optocouplers Optocoupler, Smd, 5Mbd; No. Of Channels Broadcom High Speed Optocouplers
Input DC DC DC DC
Output Push-Pull, Totem Pole TOTEM POLE Logic gate
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Rail/Tube Surface mount DIP Surface Mount DIP
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4907-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3830MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details