Broadcom Inc. Very High CMR, Wide VCC Logic Gate Optocouplers HCPL-2202

Description
The HCPL-2202 is a optically-coupled logic gate. It contains an GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping. The electrical and switching characteristics of the HCPL-2202 is guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.
Request a Quote Datasheet
Description
The HCPL-2202 is a optically-coupled logic gate. It contains an GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping. The electrical and switching characteristics of the HCPL-2202 is guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very High CMR, Wide VCC Logic Gate Optocouplers - HCPL-2202 - Broadcom Inc.
San Jose, CA, USA
Very High CMR, Wide VCC Logic Gate Optocouplers
HCPL-2202
Very High CMR, Wide VCC Logic Gate Optocouplers HCPL-2202
The HCPL-2202 is a optically-coupled logic gate. It contains an GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping. The electrical and switching characteristics of the HCPL-2202 is guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.

The HCPL-2202 is a optically-coupled logic gate. It contains an GaAsP LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping.

The electrical and switching characteristics of the HCPL-2202 is guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.

Supplier's Site
Logic Output Optoisolators - 516-1058-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1058-5-ND
Logic Output Optoisolators 516-1058-5-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
3.75kV DIP Signal Isolator and Optocoupler
902-HCPL-2202
3.75kV DIP Signal Isolator and Optocoupler 902-HCPL-2202
5Mbps DIP-8 Optocoupler, 3.75kV Isolation, Logic Output Product overview: HCPL-2202 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2202 can be used for catalog matching and distributor lookup.

5Mbps DIP-8 Optocoupler, 3.75kV Isolation, Logic Output Product overview: HCPL-2202 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2202
High Speed Optocouplers HCPL-2202
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-2202 516-1058-5-ND 902-HCPL-2202 HCPL-2202
Product Name Very High CMR, Wide VCC Logic Gate Optocouplers Logic Output Optoisolators 3.75kV DIP Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC DC
Output Phototransistor Push-Pull, Totem Pole TOTEM POLE
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1ED3131MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details