Broadcom Inc. 3.75kV Signal Isolator and Optocoupler HCPL-2201-060E

Description
1-Ch Optocoupler, 3.75kV Iso, 5Mbps, Totem Pole, PDIP Product overview: HCPL-2201-060E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2201-060E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, 3.75kV Iso, 5Mbps, Totem Pole, PDIP Product overview: HCPL-2201-060E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2201-060E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-HCPL-2201-060E
3.75kV Signal Isolator and Optocoupler 902-HCPL-2201-060E
1-Ch Optocoupler, 3.75kV Iso, 5Mbps, Totem Pole, PDIP Product overview: HCPL-2201-060E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2201-060E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Iso, 5Mbps, Totem Pole, PDIP Product overview: HCPL-2201-060E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2201-060E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - HCPL-2201-060E - 775681-HCPL-2201-060E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-2201-060E
775681-HCPL-2201-060E
Optoisolators - Logic Output - HCPL-2201-060E 775681-HCPL-2201-060E
Manufacturer: Broadcom Limited Win Source Part Number: 775681-HCPL-2201-060 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 20 V Data Rate: 5MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 30ns, 7ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-2201 Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns Alternative Parts (Cross-Reference): SFH6712; SFH6702-X006; SFH6702; HCPL-2201-060; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775681-HCPL-2201-060E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.5 V ~ 20 V
Data Rate: 5MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 30ns, 7ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-2201
Categories: Isolators
Manufacturer Package: 8-DIP
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns
Alternative Parts (Cross-Reference): SFH6712; SFH6702-X006; SFH6702; HCPL-2201-060;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Logic Output Optoisolators - HCPL-2201-060E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-2201-060E-ND
Logic Output Optoisolators HCPL-2201-060E-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2201-060E
High Speed Optocouplers HCPL-2201-060E
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL-2201-060E 775681-HCPL-2201-060E HCPL-2201-060E-ND HCPL-2201-060E
Product Name 3.75kV Signal Isolator and Optocoupler Optoisolators - Logic Output - HCPL-2201-060E Logic Output Optoisolators High Speed Optocouplers
Input DC DC; DC DC
Output TOTEM POLE Push-Pull, Totem Pole Push-Pull, Totem Pole
Mounting Option Rail/Tube Through Hole
Isolation Voltage 3750 volts 3750 volts 3750 volts
Rise Time 0.0300 µs 0.0300 µs
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1213891 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
Digital Isolators - 448-2DIB1400FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details