Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-2201#060

Description
OPTOISO 3.75KV PUSH PULL 8DIP
Description
OPTOISO 3.75KV PUSH PULL 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-2201#060 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-2201#060
Isolators - Optoisolators - Logic Output Optoisolators HCPL-2201#060
OPTOISO 3.75KV PUSH PULL 8DIP

OPTOISO 3.75KV PUSH PULL 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-2201#060
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 300 to 475MHz - UIYBCI6060H - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1313M - kTB Solutions
Specs
Component Isolator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details