Manufacturer: Broadcom Limited
Win Source Part Number: 1042581-HCPL-2201-00
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/μs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 30ns, 7ns
Channel Output Current: 25mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP
1-Ch Optocoupler, 3.75kV Isolation, 5Mbps, DIP Product overview: HCPL-2201-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2201-000E can be used for catalog matching and distributor lookup.
Broadcom HCPL-2201-000E Optocoupler
Broadcom HCPL-2201-000E Optocoupler
Broadcom HCPL-2201-000E Optocoupler
High Speed Optocouplers 5MBd 1Ch 1.6mA
OPTOCOUPLER, SCHMITT TRIGGER O/P; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:BS, VDE; Baud RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1042581-HCPL-2201-000E | 516-1649-5-ND | 902-HCPL-2201-000E | 8399991 | 8399991P | HCPL-2201-000E | 97K0987 |
| Product Name | Optoisolators - Logic Output - HCPL-2201-000E | Logic Output Optoisolators | 3.75kV DIP Signal Isolator and Optocoupler | Optocouplers | Optocouplers | High Speed Optocouplers | Optocoupler, Schmitt Trigger O/p; No. Of Channels Broadcom |
| Input | DC; DC | DC | DC | ||||
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole | TOTEM POLE | Logic gate | |||
| Mounting Option | 8-DIP | Through Hole | Rail/Tube | Through hole | DIP | DIP | |
| Forward Current | 10 milliamps | 10 milliamps | |||||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts |