Broadcom Inc. Low Input Current Logic Gate Optocouplers HCPL-2200

Description
The HCPL-2200 optocoupler is an optically coupled logic gate that combines a GaAsP LED and an integrated high gain photodetector. The detector has a three state output stage and has a detector threshold with hysteresis. The three state output eliminates the need for a pullup resistor and allows for direct drive of data busses. The hysteresis provides differential mode noise immunity and eliminates the potential for output signal chatter. The Electrical Switching Characteristics of the HCPL-2200 are guaranteed over the temperature range of 0 degrees C to 85 degrees C and a VCC range of 4.5 volts to 20 volts. Low IF and wide VCC range allow compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed optocouplers. Logic signals are transmitted with a typical propagation delay of 160 nsec. It is useful for isolating high speed logic interfaces, buffering of input and output lines, and implementing isolated line receivers in high noise environments.
Request a Quote Datasheet
Description
The HCPL-2200 optocoupler is an optically coupled logic gate that combines a GaAsP LED and an integrated high gain photodetector. The detector has a three state output stage and has a detector threshold with hysteresis. The three state output eliminates the need for a pullup resistor and allows for direct drive of data busses. The hysteresis provides differential mode noise immunity and eliminates the potential for output signal chatter. The Electrical Switching Characteristics of the HCPL-2200 are guaranteed over the temperature range of 0 degrees C to 85 degrees C and a VCC range of 4.5 volts to 20 volts. Low IF and wide VCC range allow compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed optocouplers. Logic signals are transmitted with a typical propagation delay of 160 nsec. It is useful for isolating high speed logic interfaces, buffering of input and output lines, and implementing isolated line receivers in high noise environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Input Current Logic Gate Optocouplers - HCPL-2200 - Broadcom Inc.
San Jose, CA, USA
Low Input Current Logic Gate Optocouplers
HCPL-2200
Low Input Current Logic Gate Optocouplers HCPL-2200
The HCPL-2200 optocoupler is an optically coupled logic gate that combines a GaAsP LED and an integrated high gain photodetector. The detector has a three state output stage and has a detector threshold with hysteresis. The three state output eliminates the need for a pullup resistor and allows for direct drive of data busses. The hysteresis provides differential mode noise immunity and eliminates the potential for output signal chatter. The Electrical Switching Characteristics of the HCPL-2200 are guaranteed over the temperature range of 0 degrees C to 85 degrees C and a VCC range of 4.5 volts to 20 volts. Low IF and wide VCC range allow compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed optocouplers. Logic signals are transmitted with a typical propagation delay of 160 nsec. It is useful for isolating high speed logic interfaces, buffering of input and output lines, and implementing isolated line receivers in high noise environments.

The HCPL-2200 optocoupler is an optically coupled logic gate that combines a GaAsP LED and an integrated high gain photodetector. The detector has a three state output stage and has a detector threshold with hysteresis. The three state output eliminates the need for a pullup resistor and allows for direct drive of data busses. The hysteresis provides differential mode noise immunity and eliminates the potential for output signal chatter.

The Electrical Switching Characteristics of the HCPL-2200 are guaranteed over the temperature range of 0 degrees C to 85 degrees C and a VCC range of 4.5 volts to 20 volts. Low IF and wide VCC range allow compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed optocouplers. Logic signals are transmitted with a typical propagation delay of 160 nsec.

It is useful for isolating high speed logic interfaces, buffering of input and output lines, and implementing isolated line receivers in high noise environments.

Supplier's Site
Logic Output Optoisolators - 516-HCPL-2200-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-2200-ND
Logic Output Optoisolators 516-HCPL-2200-ND
Logic Output Optoisolator 2.5MBd Tri-State 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 2.5MBd Tri-State 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-HCPL-2200
3.75kV Signal Isolator and Optocoupler 902-HCPL-2200
1-Ch Optocoupler, 3.75kV Isolation, 2.5Mbps, PDIP Product overview: HCPL-2200 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2200 can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, 2.5Mbps, PDIP Product overview: HCPL-2200 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2200
High Speed Optocouplers HCPL-2200
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-2200 516-HCPL-2200-ND 902-HCPL-2200 HCPL-2200
Product Name Low Input Current Logic Gate Optocouplers Logic Output Optoisolators 3.75kV Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC DC
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole Rail/Tube
Lead Length 0.1150 inch (2.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233AD-AS3-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDF7258GXTMA1TR-ND - DigiKey
Specs
Package Type 13-PowerVFDFN
Mounting Option Surface Mount
Isolation Voltage 300 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details