High Speed Logic Output Optocoupler, 1-CH, 3750Vrms, 2.5MBd, PDIP Product overview: HCPL-2200-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2200-000E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 2.5MBd Tri-State 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP
Broadcom HCPL-2200-000E Optocoupler
Broadcom HCPL-2200-000E Optocoupler
Broadcom HCPL-2200-000E Optocoupler
Manufacturer: Broadcom Limited
Win Source Part Number: 1042579-HCPL-2200-00
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Tri-State
Data Rate: 2.5MBd
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/μs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 55ns, 15ns
Channel Output Current: 25mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:2.5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:2.5k; Data Rate Max:5Mbps RoHS Compliant: Yes
High Speed Optocouplers 5MBd 1Ch 1.6mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-2200-000E | 516-1647-5-ND | 5473908 | 5473908P | 1042579-HCPL-2200-000E | 31K6955 | HCPL-2200-000E |
| Product Name | Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocouplers | Optocouplers | Optoisolators - Logic Output - HCPL-2200-000E | Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC | DC | DC | DC; DC | ||
| Output | Three State | Tri-State | Logic gate | Tri-State | |||
| Mounting Option | PDIP | Through Hole | Through hole | DIP | 8-DIP | DIP | |
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||||||
| Forward Current | 10 milliamps | 10 milliamps |