The HCPL-1931#300 is a High Reliability Class H HCPL-1931 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP Gull Wing
High Speed Optocouplers 10MBd 2Ch 1500Vdc Hermetically sealed
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-1931#300 | 516-4207-ND | HCPL-1931#300 |
| Product Name | Hermetically Sealed, Dual Channel Line Receiver Optocouplers | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC | |
| Approvals | MIL-PRF-38534 | ||
| Package Type | 16-Pin DIP | 16-SMD, Gull Wing | |
| Mounting Option | Flatpack | Surface Mount | |
| Lead Length | 0.0551 inch (1.4 mm) |