Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-1931#100

Description
OPTOISO 1.5KV 2CH OPEN COL 16SMD
Description
OPTOISO 1.5KV 2CH OPEN COL 16SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-1931#100 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-1931#100
Isolators - Optoisolators - Logic Output Optoisolators HCPL-1931#100
OPTOISO 1.5KV 2CH OPEN COL 16SMD

OPTOISO 1.5KV 2CH OPEN COL 16SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-1931#100
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI-1000-2000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 1000 to 1300MHz - UIYBCI3434G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details