Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-181-06CE

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-3135-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3135-2-ND
Transistor, Photovoltaic Output Optoisolators 516-3135-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-3135-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3135-1-ND
Transistor, Photovoltaic Output Optoisolators 516-3135-1-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-3135-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3135-6-ND
Transistor, Photovoltaic Output Optoisolators 516-3135-6-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Buy Now Datasheet
Transistor Output Optocoupler, 1, 3.75 Kv, 200 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom - 58Y4720 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 3.75 Kv, 200 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom
58Y4720
Transistor Output Optocoupler, 1, 3.75 Kv, 200 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom 58Y4720
Transistor Output Optocoupler, 1, 3.75 kV, 200 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 3.75 kV, 200 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom - 13M5074 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom
13M5074
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom 13M5074
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HCPL-181-06CE
Transistor Output Optocouplers HCPL-181-06CE
Transistor Output Optocouplers 3750 Vrms 0.2mA

Transistor Output Optocouplers 3750 Vrms 0.2mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-3135-2-ND 58Y4720 13M5074 HCPL-181-06CE
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocoupler, 1, 3.75 Kv, 200 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI20I12MFXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details