The HCPL-181-06CE is a phototransistor optocoupler in a 4-pin mini-flat SMD package with a 2.0-mm profile, designed for electrical isolation and signal transmission between circuits of differing potentials. It features an isolation voltage of 3750 Vrms, a collector-emitter voltage rating of 80 V, and a maximum collector current of 50 mA. The device has a current transfer ratio specified between 200% and 400% at an input current of 5 mA and collector-emitter voltage of 5 V. It meets UL 94 V-0, CSA, IEC 60747-5-5, and RoHS standards, and includes IEC 60747-5-5 safety approval. Response time is typically 4 μs for rise and 3 μs for fall under standard test conditions. Operating temperature ranges from -55°C to +100°C. The package is supplied in tape and reel for automated assembly.
1-Ch 3.75kV Isolation Optocoupler, 80V VCEO, 50mA, SMD SOP-4 Product overview: HCPL-181-06CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 80V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, 80V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-181-06CE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-181-06CE |
| Product Name | SMD 3.75kV 80V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |