The HCPL-181-06AE is a phototransistor optocoupler in a 4-pin mini-flat SMD package with a 2.0-mm profile, designed for signal transmission between circuits of differing potentials. It features an isolation voltage of 3750 Vrms, a collector-emitter voltage rating of 80 V, and a minimum current transfer ratio of 80% at 5 mA input current. The device complies with UL 94 V-0, CSA, IEC 60747-5-5, and RoHS standards. It supports lead-free soldering per a 260°C peak profile and is supplied in tape and reel packaging.
1-Ch 3.75kV Isolation Optocoupler, 80V VCEO, 50mA, SOP-4 SMD Product overview: HCPL-181-06AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 80V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, 80V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-181-06AE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-181-06AE |
| Product Name | SMD 3.75kV 80V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |