Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-181-06AE

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-2479-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2479-2-ND
Transistor, Photovoltaic Output Optoisolators 516-2479-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2479-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2479-1-ND
Transistor, Photovoltaic Output Optoisolators 516-2479-1-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2479-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2479-6-ND
Transistor, Photovoltaic Output Optoisolators 516-2479-6-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-181-06AE - 1042576-HCPL-181-06AE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-181-06AE
1042576-HCPL-181-06AE
Optoisolators - Transistor, Photovoltaic Output - HCPL-181-06AE 1042576-HCPL-181-06AE
Manufacturer: Broadcom Limited Win Source Part Number: 1042576-HCPL-181-06A E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 160% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042576-HCPL-181-06AE
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 80% @ 5mA
Maximum DC Current Transfer Ratio: 160% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HCPL-181-06AE
Transistor Output Optocouplers HCPL-181-06AE
Transistor Output Optocouplers 3750 Vrms 0.2mA

Transistor Output Optocouplers 3750 Vrms 0.2mA

Buy Now Datasheet
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom - 13M5072 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom
13M5072
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom 13M5072
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, 1, 3.75 Kv, 80 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom - 58Y4718 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 3.75 Kv, 80 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom
58Y4718
Transistor Output Optocoupler, 1, 3.75 Kv, 80 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom 58Y4718
Transistor Output Optocoupler, 1, 3.75 kV, 80 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 3.75 kV, 80 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-2479-2-ND 1042576-HCPL-181-06AE HCPL-181-06AE 13M5072 58Y4718
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-181-06AE Transistor Output Optocouplers Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom Transistor Output Optocoupler, 1, 3.75 Kv, 80 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-Mini-Flat SOP
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

High CMR, High-speed Logic Gate Hermetic Surface Mount Optocoupler - OLF500 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Ceramic Flat
Isolation Voltage 1000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3890MU12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details