Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-181-060E

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-HCPL-181-060ETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCPL-181-060ETR-ND
Transistor, Photovoltaic Output Optoisolators 516-HCPL-181-060ETR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-HCPL-181-060ECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCPL-181-060ECT-ND
Transistor, Photovoltaic Output Optoisolators 516-HCPL-181-060ECT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-HCPL-181-060EDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCPL-181-060EDKR-ND
Transistor, Photovoltaic Output Optoisolators 516-HCPL-181-060EDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HCPL-181-060E
Transistor Output Optocouplers HCPL-181-060E
Transistor Output Optocouplers 3750 Vrms 0.2mA

Transistor Output Optocouplers 3750 Vrms 0.2mA

Buy Now Datasheet
Transistor Output Optocoupler, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom - 58Y4722 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom
58Y4722
Transistor Output Optocoupler, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom 58Y4722
Transistor Output Optocoupler, 1, 3.75 kV, 50 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 3.75 kV, 50 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom - 13M5076 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom
13M5076
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom 13M5076
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-HCPL-181-060ETR-ND HCPL-181-060E 58Y4722 13M5076
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Transistor Output Optocoupler, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3145MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details