The HCPL-181-060E is a phototransistor optocoupler in a 4-pin mini-flat SMD package with a 2.0-mm profile, designed for signal transmission between circuits of different potentials and impedances. It features an isolation voltage of 3750 Vrms and a collector-emitter voltage rating of 80 V. The part meets IEC 60747-5-5 safety approval and is RoHS compliant. Its current transfer ratio ranges from 50% to 600% at an input current of 5 mA and collector-emitter voltage of 5 V. Rise and fall response times are typically 4 μs and 3 μs, respectively, under standard test conditions. The device is UL and CSA approved and operates from -55°C to 100°C.
Optocoupler 3.75kV Isolation, 80V VCEO, 600% CTR, SMD Product overview: HCPL-181-060E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, 80V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-181-060E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-181-060E |
| Product Name | SMD 3.75kV 80V Bipolar Transistor |
| IC(max) | 50 milliamps |