The HCPL-181-00DE is a phototransistor optocoupler in a 4-pin mini-flat SMD package with a 2.0-mm profile and 30% smaller volume than standard DIP types. It features an isolation voltage of 3750 Vrms, a collector-emitter voltage of 80 V, and a current transfer ratio ranging from 300% to 600% at an input current of 5 mA and collector-emitter voltage of 5 V. The device has a typical response time of 4 μs and meets UL, CSA, and IEC 60747-5-5 safety standards. It is RoHS compliant and supplied in tape and reel packaging.
Optocoupler, 3.75kV Isolation, 80V VCEO, 600% CTR, SOIC, SMD Product overview: HCPL-181-00DE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 80V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, 80V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-181-00DE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-181-00DE |
| Product Name | SMD 3.75kV 80V SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |