The HCPL-181-00CE is a phototransistor optocoupler in a 4-pin mini-flat SMD package with a 2.0-mm profile, designed for signal transmission between circuits of differing potentials. It provides 3750 Vrms isolation voltage and a collector-emitter voltage rating of 80 V. The current transfer ratio ranges from 200% to 400% at an input current of 5 mA. The device meets UL1577, CSA, and IEC 60747-5-5 safety standards. Response time is typically 4 μs. It is RoHS compliant and supplied in tape and reel packaging.
1-Ch 3.75kV Isolation Optocoupler, 80V VCEO, 50mA, SOIC, SM Product overview: HCPL-181-00CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 80V, 50mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 80V, 50mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-181-00CE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-181-00CE |
| Product Name | 3.75kV 80V 50mA SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |