Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Transistor Output Optocouplers 3750 Vrms 0.2mA
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1788-2-ND | HCPL-181-00CE | 36J9565 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor, 3750Vrms; No. Of Channels Broadcom |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | 4-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | SOP | |
| Isolation Voltage | 3750 volts | 3750 volts |