The HCPL-181-00AE is a phototransistor optocoupler in a 4-pin mini-flat SMD package with a 2.0-mm profile, designed for signal transmission between circuits of different potentials. It features an input-output isolation voltage of 3750 Vrms, a collector-emitter voltage rating of 80 V, and a current transfer ratio between 80% and 160% at an input current of 5 mA and V_CE = 5 V. The response time is typically 4 μs. The device is UL recognized, CSA approved, and meets IEC 60747-5-5. It is RoHS compliant and supplied in tape and reel packaging. It is not intended for military or aerospace applications.
1-CH DC-IN Transistor DC-OUT Optocoupler, 3750Vrms, SOIC Product overview: HCPL-181-00AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-181-00AE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-181-00AE |
| Product Name | SOIC Bipolar Transistor |
| IC(max) | 50000 milliamps |